注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥10.072959
10
¥9.502794
100
¥8.964899
500
¥8.457452
1000
¥7.978725
CSCP2.5T/G详情
Altech CSCP2.5T/G重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
DIN Rail
Factory Pack QuantityFactory Pack Quantity
490
Manufacturer
Maxim Integrated
Brand
Maxim Integrated
RoHS
Details
Spacing
5 mm
Manufacturer Part Number
CSCP2.5T/G
Approvals
CE, CSA, IEC, UL
Part Life Cycle Code
活跃
Ihs Manufacturer
ALTECH CORP
Risk Rank
5.73
类型
接线端子
颜色
Green
子类别
接线板
Reach合规守则
unknown
产品类别
DIN 导轨接线板
产品类别
Maxim
CSCP2.5T/G拓展信息
Altech Corporation
Altech Corporation
Altech Corporation
Altech Corporation
Altech Corporation
Altech Corporation
Altech Corporation
Altech
Altech
Altech







哦! 它是空的。