Altech Corporation FTI2010
- 收藏
- 对比
FTI2010详情
Altech Corporation FTI2010重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Tin
Manufacturer Part Number
FTI2010
Approvals
CE, CSA, UR
Wire Size
20 AWG
Manufacturer
Altech
Insulation Materials
Polypropylene
Factory Pack QuantityFactory Pack Quantity
500
Mounting Styles
推入式
Wire Gauge Min
-
Contact Materials
Copper
Wire Gauge Max
20 AWG
Brand
Altech
RoHS
Details
Part Life Cycle Code
活跃
Ihs Manufacturer
ALTECH CORP
Risk Rank
5.68
类型
线端
颜色
Orange
子类别
Terminals
Reach合规守则
unknown
终端样式
Crimp
线规
20 AWG
连接器支持类型
连接器附件
绝缘材料
Insulated
产品类别
Terminals
产品
Ferrules
产品类别
Terminals
DIN标准
Industry Standard
绝缘的
有
FTI2010拓展信息
Altech Corporation
Altech Corporation
Altech Corporation
Altech Corporation
Altech Corporation
Altech Corporation
Altech
Altech
Altech
Altech








哦! 它是空的。