CX4/3/G详情
Altech CX4/3/G重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
DIN Rail
Spacing
6 mm
Manufacturer Part Number
CX4/3/G
Approvals
CE, CSA, IEC, UL
Manufacturer
Altech
RoHS
无
Harmonized Code
8536.90.4000
ECCN
EAR99
Itar Registered
Unavailable
Factory Pack QuantityFactory Pack Quantity
100
Brand
Altech
Part Life Cycle Code
活跃
Ihs Manufacturer
ALTECH CORP
Risk Rank
5.72
类型
馈通
颜色
Green
子类别
断路器
Reach合规守则
unknown
产品类别
断路器配件
产品类别
断路器配件
CX4/3/G拓展信息
Altech Corporation
Altech Corporation
Altech Corporation
Altech Corporation
Altech Corporation
Altech Corporation
Altech Corporation
Altech
Altech
Altech








哦! 它是空的。