FID1808R详情
Altech FID1808R重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
FID1808R
Approvals
CE, CSA, UR
Wire Size
18 AWG
Manufacturer
Altech
Insulation Materials
Polypropylene
Factory Pack QuantityFactory Pack Quantity
500
Wire Gauge Min
-
Wire Gauge Max
18 AWG
Brand
Altech
颜色
Red
子类别
Terminals
产品类别
Terminals
产品类别
Terminals
DIN标准
DIN
绝缘的
有
FID1808R拓展信息








哦! 它是空的。