FII1612详情
Altech FII1612重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
FII1612
Approvals
CE, CSA, UR
Wire Size
16 AWG
Manufacturer
Altech
Insulation Materials
Polypropylene
Factory Pack QuantityFactory Pack Quantity
500
Wire Gauge Min
-
Wire Gauge Max
16 AWG
Brand
Altech
颜色
Red
子类别
Terminals
产品类别
Terminals
产品类别
Terminals
DIN标准
Industry Standard
绝缘的
有
FII1612拓展信息








哦! 它是空的。