WMRGR详情
Altech WMRGR重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Voltage, Rating
125 V
Type of Connection
3 screw clamps
Insulation Materials
Thermoplastic
Manufacturer Part Number
WMRGR
Manufacturer
Altech
Part Life Cycle Code
接触制造商
Ihs Manufacturer
ALTECH CORP
Risk Rank
5.82
Manufacturer Series
WMR
连接器类型
主电源连接器
Reach合规守则
unknown
额定电流
15 A
剥落长度
10 mm
WMRGR拓展信息
Altech Corporation
Altech Corporation
Altech Corporation
Altech Corporation
Altech Corporation
Altech Corporation
Altech Corporation
Altech
Altech
Altech








哦! 它是空的。