EP2AGX125EF35C5G详情
ALTERA EP2AGX125EF35C5G重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
包装/外壳
FBGA-1152
Number of Logic Elements
118143 LE
Total Memory
8121 kbit
Number of I/Os
452 I/O
Maximum Operating Temperature
+ 85 C
Minimum Operating Temperature
0 C
Factory Pack QuantityFactory Pack Quantity
24
Mounting Styles
SMD/SMT
Number of Logic Array Blocks - LABs
4964 LAB
Part # Aliases
999G8P
Manufacturer
Intel
Brand
Intel / Altera
Tradename
Arria
RoHS
Details
系列
Arria II GX
包装
Tray
子类别
可编程逻辑集成电路
数据率
1.25 Gb/s
产品类别
FPGA - Field Programmable Gate Array
收发器数量
12 Transceiver
产品类别
FPGA - Field Programmable Gate Array
EP2AGX125EF35C5G拓展信息
Altera
Altera
Altera
Altera
Altera
Altera
Altera
ALTERA
ALTERA
ALTERA








哦! 它是空的。