American Bright Optoelectronics Corporation AB-ENDCAPW08-FD
- 收藏
- 对比
AB-ENDCAPW08-FD
129-AB-ENDCAPW08-FD
配件
--
大陆
立即发货

END CAP W/12" WIRES FOR RGB/W FD
1最小包装量--
AB-ENDCAPW08-FD详情
American Bright Optoelectronics Corporation AB-ENDCAPW08-FD重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
6 Weeks
系列
AB-FD
零件状态
活跃
湿度敏感性等级(MSL)
1 (Unlimited)
配件类型
End Cap
RoHS状态
符合RoHS标准
AB-ENDCAPW08-FD拓展信息
American Bright Optoelectronics Corporation
American Bright Optoelectronics Corporation
American Bright Optoelectronics Corporation
American Bright Optoelectronics Corporation
American Bright Optoelectronics Corporation
American Bright Optoelectronics Corporation
American Bright Optoelectronics Corporation
American Bright Optoelectronics Corporation
American Bright Optoelectronics Corporation
American Bright Optoelectronics Corporation







哦! 它是空的。