American Bright Optoelectronics Corporation AB-LCS55
- 收藏
- 对比
AB-LCS55
129-AB-LCS55
配件
--
大陆
立即发货

6 CHANNELS PWM LED CONTROL
1最小包装量--
AB-LCS55详情
American Bright Optoelectronics Corporation AB-LCS55重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
包装
Box
系列
AB-LCS
零件状态
活跃
湿度敏感性等级(MSL)
不适用
配件类型
Controller
RoHS状态
符合RoHS标准
AB-LCS55拓展信息
American Bright Optoelectronics Corporation
American Bright Optoelectronics Corporation
American Bright Optoelectronics Corporation
American Bright Optoelectronics Corporation
American Bright Optoelectronics Corporation
American Bright Optoelectronics Corporation
American Bright Optoelectronics Corporation
American Bright Optoelectronics Corporation
American Bright Optoelectronics Corporation
American Bright Optoelectronics Corporation








哦! 它是空的。