American Electrical A1100.06.030
- 收藏
- 对比
A1100.06.030
130-A1100.06.030
电缆和电线夹具
--
大陆
立即发货

CABLE GLAND 2.5-3MM M6 BRASS
1最小包装量--
A1100.06.030详情
American Electrical A1100.06.030重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Brass, Nickel Plated
Manufacturer
Altech
Manufacturer Part Number
975106100
Package
Box
Base Product Number
1100
厂商
American Electrical Inc.
Product Status
活跃
系列
Progress® MS
类型
电缆外壳
颜色
Silver
入口保护
IP68/IP69K - Dust Tight, Water Resistant, Waterproof
配件类型
Plunger Test Clip
包括
O-Ring, Seal, Strain Relief
面板孔尺寸
-
导线轮毂尺寸
-
A1100.06.030拓展信息
American Electrical
American Electrical
American Electrical
American Electrical
American Electrical
American Electrical
American Electrical
American Electrical
American Electrical
American Electrical







哦! 它是空的。