American Electrical A1100.13.110
- 收藏
- 对比
A1100.13.110
130-A1100.13.110
电缆和电线夹具
--
大陆
立即发货

CABLE GLAND 8-11MM PG13 BRASS
1最小包装量--
A1100.13.110详情
American Electrical A1100.13.110重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Brass, Nickel Plated
Manufacturer
Pfannenberg
Package
Box
Base Product Number
1100
厂商
American Electrical Inc.
Product Status
活跃
系列
Progress® MS
类型
电缆外壳
颜色
Silver
入口保护
IP68/IP69K - Dust Tight, Water Resistant, Waterproof
螺纹尺寸
PG13
包括
O-Ring, Seal
面板孔尺寸
-
导线轮毂尺寸
-
A1100.13.110拓展信息
American Electrical
American Electrical
American Electrical
American Electrical
American Electrical
American Electrical
American Electrical
American Electrical
American Electrical
American Electrical







哦! 它是空的。