American Electrical A1183.25
- 收藏
- 对比
A1183.25
130-A1183.25
电缆和电线夹具
--
大陆
立即发货

CABLE GLAND 12.5-20.5MM M25 BRAS
1最小包装量--
A1183.25详情
American Electrical A1183.25重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Brass, Nickel Plated
Factory Pack QuantityFactory Pack Quantity
250
Manufacturer
SiTime
Brand
SiTime
RoHS
Details
Package
Box
Base Product Number
1183
厂商
American Electrical Inc.
Product Status
活跃
系列
SiT5002
包装
Reel
类型
Cable Gland, Long Entry
颜色
Silver
子类别
Oscillators
入口保护
IP68/IP69K - Dust Tight, Water Resistant, Waterproof
螺纹尺寸
M25x1.5
产品类别
VCTCXO
包括
Contact Spring, O-Ring, Seal, Strain Relief
面板孔尺寸
0.984 (25.0mm)
产品类别
TCXO 振荡器
导线轮毂尺寸
-
A1183.25拓展信息
American Electrical
American Electrical
American Electrical
American Electrical
American Electrical
American Electrical
American Electrical
American Electrical
American Electrical
American Electrical







哦! 它是空的。