注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥297.518963
10
¥280.678267
100
¥264.790817
500
¥249.802658
1000
¥235.662884
American Electrical A1183.32
- 收藏
- 对比
A1183.32
130-A1183.32
电缆和电线夹具
--
大陆
立即发货

CABLE GLAND 17-25.5MM M32 BRASS
--最小包装量--
¥
总价: ¥
A1183.32详情
American Electrical A1183.32重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Brass, Nickel Plated
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
Glenair
Brand
Glenair
Product Status
活跃
厂商
American Electrical Inc.
Base Product Number
1183
Package
Box
系列
Progress® MS EMC easyCONNECT
类型
Cable Gland, Long Entry
颜色
Silver
子类别
Circular Connectors
入口保护
IP68/IP69K - Dust Tight, Water Resistant, Waterproof
螺纹尺寸
M32x1.5
产品类别
Circular MIL Spec Tools, Hardware & Accessories
包括
Contact Spring, O-Ring, Seal, Strain Relief
面板孔尺寸
1.260 (32.0mm)
产品类别
Circular MIL Spec Tools, Hardware & Accessories
导线轮毂尺寸
-
A1183.32拓展信息
American Electrical
American Electrical
American Electrical
American Electrical
American Electrical
American Electrical
American Electrical
American Electrical
American Electrical
American Electrical






哦! 它是空的。