American Electrical A1555N0375.08
- 收藏
- 对比
A1555N0375.08
130-A1555N0375.08
电缆和电线夹具
--
大陆
立即发货

CABLE GLAND 3-8MM 3/8NPT NYLON
1最小包装量--
A1555N0375.08详情
American Electrical A1555N0375.08重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Polyamide (PA), Nylon
Manufacturer
Cutler Hammer, Div of Eaton Co
Manufacturer Part Number
XTAE040D00H040
Package
Bag
Base Product Number
1555
厂商
American Electrical Inc.
Product Status
活跃
系列
Syntec®
类型
电缆外壳
颜色
浅灰色
入口保护
IP54/IP68 - Dust Protected, Dust Tight, Waterproof, Water Resistant
螺纹尺寸
3/8 NPT
包括
密封环
面板孔尺寸
-
导线轮毂尺寸
-
A1555N0375.08拓展信息
American Electrical
American Electrical
American Electrical
American Electrical
American Electrical
American Electrical
American Electrical
American Electrical
American Electrical
American Electrical







哦! 它是空的。