American Power Conversion 0M-0182-027
- 收藏
- 对比
0M-0182-027
132-0M-0182-027
套管 - 电源电缆
--
大陆
立即发货

Cordset #12 5Wire W/l21-20 27Foot
1最小包装量--
0M-0182-027详情
American Power Conversion 0M-0182-027重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
-
Package
Bulk
Base Product Number
45370
厂商
ITT Cannon, LLC
Product Status
活跃
For Use With/Related Products
CIR Series Circular Connector
RoHS
Non-Compliant
系列
CIR
颜色
Silver
外壳尺寸-插入
-
配件类型
Reduction Sleeve
特征
-
0M-0182-027拓展信息
APC
APC
APC
American Power Conversion
American Power Conversion
American Power Conversion
American Power Conversion
American Power Conversion
American Power Conversion
American Power Conversion







哦! 它是空的。