American Power Conversion 0M-4768-011
- 收藏
- 对比
0M-4768-011
132-0M-4768-011
套管 - 电源电缆
--
大陆
立即发货

0M-4768-011 datasheet pdf and Barrel - Power Cables product details from American Power Conversion stock available at utmel
1最小包装量--
0M-4768-011详情
American Power Conversion 0M-4768-011重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料类型
Polyester
Manufacturer Part Number
117970
Manufacturer
Brady
RoHS
无
应用
Pipe & Valve Marking
粘合剂
有
完成
Gloss
背景颜色
Purple
标签宽度
2.25
标签高度
1,200
0M-4768-011拓展信息
APC
APC
APC
American Power Conversion
American Power Conversion
American Power Conversion
American Power Conversion
American Power Conversion
American Power Conversion
American Power Conversion







哦! 它是空的。