American Power Conversion 0M-5350-067
- 收藏
- 对比
0M-5350-067
132-0M-5350-067
AC DC 转换器
--
大陆
立即发货

Modular Power Supplies TC 5WIRE W/L21-20 67FOOT
1最小包装量--
0M-5350-067详情
American Power Conversion 0M-5350-067重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer
Thomas & Betts
Approvals
UL;CSA
Manufacturer Part Number
DBRF251420000
额定电流
200 Amps
频率
60 Hertz
电压
347/600
极数
4
连接类型
Mechanically Interlocked
0M-5350-067拓展信息
American Power Conversion
American Power Conversion
American Power Conversion
American Power Conversion
American Power Conversion
American Power Conversion
American Power Conversion
American Power Conversion
American Power Conversion
American Power Conversion







哦! 它是空的。