American Power Conversion 0M-5359-033
- 收藏
- 对比
0M-5359-033
132-0M-5359-033
AC DC 转换器
--
大陆
立即发货

Tc 3Wire W/l6-30 33 Foot
1最小包装量--
0M-5359-033详情
American Power Conversion 0M-5359-033重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Mounting
Panel
Manufacturer
Cutler Hammer, Div of Eaton Corp
Approvals
CE, CSA, UL
Manufacturer Part Number
PDG24K0100P3MN
RoHS
Non-Compliant
额定电流
100 A
0M-5359-033拓展信息
American Power Conversion
American Power Conversion
American Power Conversion
American Power Conversion
American Power Conversion
American Power Conversion
American Power Conversion
American Power Conversion
American Power Conversion
American Power Conversion







哦! 它是空的。