American Power Conversion 0M-71014
- 收藏
- 对比
0M-71014
132-0M-71014
热器件 - 配件
--
大陆
立即发货

0M-71014 datasheet pdf and Thermal - Accessories product details from American Power Conversion stock available at utmel
1最小包装量--
0M-71014详情
American Power Conversion 0M-71014重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
6300-1500-0000
Number of Digits
8
Approvals
CE, cUL, UL
Manufacturer
Redington Counters By Trumeter
Display
LCD - 1 Line
Memory
Battery Maintained
RoHS
有
Mounting
面板安装
终端
螺丝端子
电源电压
Battery
输入类型
电压脉冲
重置
Electric
背光
无
通信协议
None
知识产权评级
IP66
0M-71014拓展信息
American Power Conversion
American Power Conversion
American Power Conversion
American Power Conversion
American Power Conversion
American Power Conversion
American Power Conversion
American Power Conversion
American Power Conversion
American Power Conversion







哦! 它是空的。