American Power Conversion 0M-71049
- 收藏
- 对比
0M-71049
132-0M-71049
热器件 - 配件
--
大陆
立即发货

0M-71049 datasheet pdf and Thermal - Accessories product details from American Power Conversion stock available at utmel
1最小包装量--
0M-71049详情
American Power Conversion 0M-71049重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
XV-303-70-BE0-A00-1C
Approvals
UL;cUL;CE
Manufacturer
Cutler Hammer, Div of Eaton Co
Operating Systems
Windows CE
PCMCIA
无
Mounting
Panel
操作温度
32 to 122 Degrees F
显示类型
彩色TFT显示屏
通信协议
Serial;Ethernet
知识产权评级
IP65;IP20
0M-71049拓展信息
American Power Conversion
American Power Conversion
American Power Conversion
American Power Conversion
American Power Conversion
American Power Conversion
American Power Conversion
American Power Conversion
American Power Conversion
American Power Conversion







哦! 它是空的。