American Power Conversion 0M-71101
- 收藏
- 对比
0M-71101
132-0M-71101
热器件 - 配件
--
大陆
立即发货

0M-71101 datasheet pdf and Thermal - Accessories product details from American Power Conversion stock available at utmel
1最小包装量--
0M-71101详情
American Power Conversion 0M-71101重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
Panel mounting hole
Manufacturer
ECE/EXCEL CELL ELECTRONIC CORP
包装
Packed by set, 10 sets per box
尺寸/尺寸
Compact Size, NO - 2, NC - 0
电压
6V AC/DC
0M-71101拓展信息
American Power Conversion
American Power Conversion
American Power Conversion
American Power Conversion
American Power Conversion
American Power Conversion
American Power Conversion
American Power Conversion
American Power Conversion
American Power Conversion







哦! 它是空的。