American Power Conversion 0M-71192
- 收藏
- 对比
0M-71192
132-0M-71192
热器件 - 配件
--
大陆
立即发货

0M-71192 datasheet pdf and Thermal - Accessories product details from American Power Conversion stock available at utmel
1最小包装量--
0M-71192详情
American Power Conversion 0M-71192重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
PowerSupply
9-36 VDC
Manufacturer Part Number
H335334012
Manufacturer
Simpson Electric
Approvals
cUL, UL
操作温度
32-122 °F
显示类型
LED
显示位数
3.5
0M-71192拓展信息
American Power Conversion
American Power Conversion
American Power Conversion
American Power Conversion
American Power Conversion
American Power Conversion
American Power Conversion
American Power Conversion
American Power Conversion
American Power Conversion







哦! 它是空的。