American Power Conversion 0M-71622
- 收藏
- 对比
0M-71622
132-0M-71622
热器件 - 配件
--
大陆
立即发货

0M-71622 datasheet pdf and Thermal - Accessories product details from American Power Conversion stock available at utmel
1最小包装量--
0M-71622详情
American Power Conversion 0M-71622重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
DBRF241120000
Approvals
UL;CSA
Manufacturer
Thomas & Betts
额定电流
200 Amps
频率
400 Hertz
电压
220
极数
3
连接类型
Mechanically Interlocked
0M-71622拓展信息
American Power Conversion
American Power Conversion
American Power Conversion
American Power Conversion
American Power Conversion
American Power Conversion
American Power Conversion
American Power Conversion
American Power Conversion
American Power Conversion







哦! 它是空的。