American Power Conversion 0M-71809
- 收藏
- 对比
0M-71809
132-0M-71809
热器件 - 配件
--
大陆
立即发货

0M-71809 datasheet pdf and Thermal - Accessories product details from American Power Conversion stock available at utmel
1最小包装量--
0M-71809详情
American Power Conversion 0M-71809重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
表面贴装
安装孔直径
0.14
Base Material
Polyamide
Manufacturer Part Number
323-FBW-DS/05
Approvals
CSA, UR
Manufacturer
WECO Electrical Connectors
RoHS
有
颜色
不透明白色
行数
Double Row
极数
5
连接类型
螺钉夹紧
0M-71809拓展信息
American Power Conversion
American Power Conversion
American Power Conversion
American Power Conversion
American Power Conversion
American Power Conversion
American Power Conversion
American Power Conversion
American Power Conversion
American Power Conversion







哦! 它是空的。