American Power Conversion 0M-91346
- 收藏
- 对比
0M-91346
132-0M-91346
热器件 - 配件
--
大陆
立即发货

0M-91346 datasheet pdf and Thermal - Accessories product details from American Power Conversion stock available at utmel
1最小包装量--
0M-91346详情
American Power Conversion 0M-91346重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
房屋材料
Plastic
Manufacturer Part Number
3547-4V
Approvals
CSA, UL
Manufacturer
Cooper
RoHS
,UL;CSA
Mounting
Wallplate
终端
螺丝端子
类型
Type 625B3
颜色
Ivory
0M-91346拓展信息
American Power Conversion
American Power Conversion
American Power Conversion
American Power Conversion
American Power Conversion
American Power Conversion
American Power Conversion
American Power Conversion
American Power Conversion
American Power Conversion







哦! 它是空的。