American Power Conversion 0M-PMMOPT170
- 收藏
- 对比
0M-PMMOPT170
132-0M-PMMOPT170
专用 IC
--
大陆
立即发货

Meter Veris Out 150KVA
1最小包装量--
0M-PMMOPT170详情
American Power Conversion 0M-PMMOPT170重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
DFS60B-BHWA01500
Approvals
CE;cULus
Shaft Type
Blind Hollow
Manufacturer
Sick
操作温度
-40 to 100 Degrees C
终端
M23 12 Pin Radial
输入电压
4.5~32 VDC
知识产权评级
IP65
0M-PMMOPT170拓展信息
American Power Conversion
American Power Conversion
American Power Conversion
American Power Conversion
American Power Conversion
American Power Conversion
American Power Conversion
American Power Conversion
American Power Conversion
American Power Conversion







哦! 它是空的。