American Power Conversion 0M-PMMOPT320
- 收藏
- 对比
0M-PMMOPT320
132-0M-PMMOPT320
专用 IC
--
大陆
立即发货

0M-PMMOPT320 datasheet pdf and Specialized ICs product details from American Power Conversion stock available at utmel
1最小包装量--
0M-PMMOPT320详情
American Power Conversion 0M-PMMOPT320重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
VFS60E-BJNK01024
Approvals
CE;cULus
Shaft Type
Blind Hollow
Manufacturer
Sick
操作温度
-30 to 100 Degrees C
终端
1.5 m Cable
输入电压
4.5~5.5 VDC
知识产权评级
IP65;IP67
0M-PMMOPT320拓展信息
American Power Conversion
American Power Conversion
American Power Conversion
American Power Conversion
American Power Conversion
American Power Conversion
American Power Conversion
American Power Conversion
American Power Conversion
American Power Conversion







哦! 它是空的。