AMI Semiconductor FEBFOD8012-RS485-GEVB
- 收藏
- 对比
FEBFOD8012-RS485-GEVB
137-FEBFOD8012-RS485-GEVB
评估和演示板及套件
--
大陆
立即发货

FEBFOD8012-RS485-GEVB datasheet pdf and Evaluation and Demonstration Boards and Kits product details from AMI Semiconductor stock available at utmel
1最小包装量--
FEBFOD8012-RS485-GEVB详情
AMI Semiconductor FEBFOD8012-RS485-GEVB重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
Non-Compliant
Lead Free Status / RoHS Status
Lead free / RoHS Compliant
Other Names
FEBFOD8012_RS485 FEBFOD8012_RS485-ND
系列
-
湿度敏感性等级(MSL)
1 (Unlimited)
类型
Interface
功能
Isolated, RS-485
使用的 IC/零件
FOD8012
提供的内容
Board(s)
主要属性
Isolated
嵌入式
-
次要属性
-
FEBFOD8012-RS485-GEVB拓展信息
AMI Semiconductor
AMI Semiconductor
AMI Semiconductor
AMI Semiconductor
AMI Semiconductor
AMI Semiconductor
AMI Semiconductor
AMI Semiconductor
AMI Semiconductor
AMI Semiconductor







哦! 它是空的。