AMI Semiconductor NBSG111BAEVB
- 收藏
- 对比
NBSG111BAEVB
137-NBSG111BAEVB
评估和演示板及套件
--
大陆
立即发货

NBSG111BAEVB datasheet pdf and Evaluation and Demonstration Boards and Kits product details from AMI Semiconductor stock available at utmel
1最小包装量--
NBSG111BAEVB详情
AMI Semiconductor NBSG111BAEVB重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
Non-Compliant
Lead Free Status / RoHS Status
Contains lead / RoHS non-compliant
Other Names
NBSG111BAEVB-ND NBSG111BAEVBOS
系列
-
湿度敏感性等级(MSL)
3 (168 Hours)
类型
Timing
功能
-
使用的 IC/零件
NBSG111
提供的内容
Board(s)
主要属性
-
嵌入式
-
次要属性
-
NBSG111BAEVB拓展信息
AMI Semiconductor
AMI Semiconductor
AMI Semiconductor
AMI Semiconductor
AMI Semiconductor
AMI Semiconductor
AMI Semiconductor
AMI Semiconductor
AMI Semiconductor
AMI Semiconductor







哦! 它是空的。