2M809S060-5H详情
Amphenol 2M809S060-5H重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
本体材质
无卤素
For Use With
2M Series Connectors
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
Amphenol
Brand
Amphenol Aerospace
Tradename
2M
Manufacturer Part Number
2M809S060-5H
Part Life Cycle Code
活跃
Ihs Manufacturer
AMPHENOL CORP
Risk Rank
5.25
Manufacturer Series
2M
操作温度
-30 to 125 °C
系列
2M
类型
Shrink Boot
子类别
Circular Connectors
Reach合规守则
unknown
镀层
-
连接器支持类型
连接器附件
产品类别
Circular MIL Spec Tools, Hardware & Accessories
产品类别
Circular MIL Spec Tools, Hardware & Accessories
2M809S060-5H拓展信息
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol








哦! 它是空的。