注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥125.051659
10
¥117.973265
100
¥111.295533
500
¥104.995786
1000
¥99.052626
43-01127详情
Amphenol 43-01127重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Brand
Amphenol CONEC
Manufacturer
Amphenol
Factory Pack QuantityFactory Pack Quantity
1
Voltage, Rating
60 V
Coding
A编码
子类别
Circular Connectors
额定电流
4 A
接头数量
5 Contact
螺纹尺寸
M12
产品类别
圆形公制连接器
产品类别
圆形公制连接器
知识产权评级
IP67
43-01127拓展信息
Amphenol Wilcoxon Sensing Technologies
Amphenol Wilcoxon Sensing Technologies
Amphenol Wilcoxon Sensing Technologies
Amphenol Wilcoxon Sensing Technologies
Amphenol Wilcoxon Sensing Technologies
Amphenol Wilcoxon Sensing Technologies
Amphenol Wilcoxon Sensing Technologies
Amphenol Wilcoxon Sensing Technologies
Amphenol Wilcoxon Sensing Technologies
Amphenol Wilcoxon Sensing Technologies







哦! 它是空的。