注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥3.29901
10
¥3.112272
100
¥2.936105
500
¥2.769916
1000
¥2.613126
740-331370详情
Amphenol 740-331370重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Steel
Unit Weight
0.030688 oz
Factory Pack QuantityFactory Pack Quantity
200
Manufacturer
Amphenol
Brand
Amphenol CONEC
RoHS
Details
包装
Bulk
类型
Hex
性别
Male / Female
子类别
Hardware
镀层
Nickel
螺纹尺寸
4-40
产品类别
Standoffs, Spacers & Supports
产品
Standoffs
产品类别
Standoffs & Spacers
长度
8 mm
740-331370拓展信息
Amphenol ICC (FCI)
Amphenol Information Communication & Commercial
Amphenol Information Communication & Commercial
Amphenol Information Communication & Commercial
Amphenol Information Communication & Commercial
Amphenol Information Communication & Commercial
Amphenol
Amphenol
Amphenol
Amphenol







哦! 它是空的。