Cable connector, straight, shielded: yes, SPEEDCON locking, M23, Number of positions: 17, Type of contact: Male connector, Crimp connection, Cable diameter: 10 mm ... 14.5 mm
起订量
1最小包装量--
添加到询价列表
C93-619451-14SAmphenolCable connector, straight, shielded: yes, SPEEDCON locking, M23, Number of positions: 17, Type of contact: Male connector, Crimp connection, Cable diameter: 10 mm ... 14.5 mm