注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥385.593794
10
¥363.767735
100
¥343.177105
500
¥323.751984
1000
¥305.426401
Amphenol HRPM-A-050S-05-A
- 收藏
- 对比
HRPM-A-050S-05-A
143-HRPM-A-050S-05-A
位置传感器 - 角度、线性位置测量
--
大陆
立即发货

Hall Effect Sensor, Volt, 5.5V, Flange; Supply Voltage Dc Min:4.5V; Supply Voltage Dc Max:5.5V; Sensor Terminals:Connector; Sensor Housing:Flange Mount; Output Configuration:Voltage; Output Voltage Min:-; Switching Speed:- /Amphenol Piher Sensors And Controls HRPM-A-050S-05-A
--最小包装量--
¥
总价: ¥
HRPM-A-050S-05-A详情
Amphenol HRPM-A-050S-05-A重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Maximum Operating Temperature
+ 125 C
Minimum Operating Temperature
- 40 C
类型
Position Sensor
HRPM-A-050S-05-A拓展信息
Amphenol Piher Sensing Systems
Amphenol Piher Sensing Systems
Amphenol Piher Sensing Systems
Amphenol Piher Sensing Systems
Amphenol Piher Sensing Systems
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol Piher Sensing Systems






哦! 它是空的。