Amphenol HRPS-F-180S-05-A
- 收藏
- 对比
HRPS-F-180S-05-A
143-HRPS-F-180S-05-A
位置传感器 - 角度、线性位置测量
--
大陆
立即发货

Hall Effect Sensor, Volt, 5.5V, Flange; Supply Voltage Dc Min:4.5V; Supply Voltage Dc Max:5.5V; Sensor Terminals:Connector; Sensor Housing:Flange Mount; Output Configuration:Voltage; Output Voltage Min:-; Switching Speed:- /Amphenol Piher Sensors And Controls HRPS-F-180S-05-A
1最小包装量--
HRPS-F-180S-05-A详情
Amphenol HRPS-F-180S-05-A重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Maximum Operating Temperature
+ 125 C
Minimum Operating Temperature
- 40 C
类型
旋转位置传感器
HRPS-F-180S-05-A拓展信息
Amphenol Piher Sensing Systems
Amphenol Piher Sensing Systems
Amphenol Piher Sensing Systems
Amphenol Piher Sensing Systems
Amphenol Piher Sensing Systems
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol Piher Sensing Systems







哦! 它是空的。