HST A-1 3.0/1.5 (00)详情
Amphenol HST A-1 3.0/1.5 (00)重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
本体材质
Polyolefin
Product Thickness
0.44
Operating Temp Range
-55C to 105C
Shrink Wall Type
HEAVY
Inside Diameter After Shrinking
1.5
Inside Diameter Before Shrinking
3
类型
TUBING
颜色
Black
收缩率
2:1
产品长度(mm)
200(mm)
HST A-1 3.0/1.5 (00)拓展信息
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol








哦! 它是空的。