HST A-2F(YG)10.0/4.75(45)详情
Amphenol HST A-2F(YG)10.0/4.75(45)重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Product Thickness
0.56
Operating Temp Range
-55C to 135C
Shrink Wall Type
THIN
Inside Diameter After Shrinking
4.75
Inside Diameter Before Shrinking
10
Schedule B
3917290050/3917290050/3917290050/3917290050/3917290050, 3917290090
RoHS
Non-Compliant
类型
TUBING
颜色
Yellow/Green
收缩率
2:1
产品长度(mm)
1.22(mm)
HST A-2F(YG)10.0/4.75(45)拓展信息
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol








哦! 它是空的。