HST A-5(3X)-F 6.4/2.0(00)详情
Amphenol HST A-5(3X)-F 6.4/2.0(00)重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Inside Diameter After Shrinking
2
Inside Diameter Before Shrinking
6.4
Product Thickness
0.65
Operating Temp Range
-55C to 135C
Shrink Wall Type
DUAL
Schedule B
3917290090, 3917290090/3917290090/3917290090/3917290090/3917290090
RoHS
Non-Compliant
类型
TUBING
颜色
Black
收缩率
3:1
HST A-5(3X)-F 6.4/2.0(00)拓展信息
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol









哦! 它是空的。