HST ABK 8.0/1.65 (00)详情
Amphenol HST ABK 8.0/1.65 (00)重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
本体材质
Polyolefin
Cable Types
UL 10002
Product Thickness
1.52
Operating Temp Range
-55C to 110C
Shrink Wall Type
HEAVY
Inside Diameter After Shrinking
1.65
Inside Diameter Before Shrinking
8
连接器类型
4POS Wire to Board
类型
TUBING
颜色
Natural
HST ABK 8.0/1.65 (00)拓展信息
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol








哦! 它是空的。