HST ALB220L 60/23 (00)详情
Amphenol HST ALB220L 60/23 (00)重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
本体材质
Polyolefin
Product Thickness
2.4
Operating Temp Range
-55C to 110C
Shrink Wall Type
HEAVY
Inside Diameter After Shrinking
16
Inside Diameter Before Shrinking
25
类型
突破靴
颜色
Black
产品长度(mm)
145(mm)
HST ALB220L 60/23 (00)拓展信息
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol








哦! 它是空的。