HST AR3 9.0/3.0 (00)详情
Amphenol HST AR3 9.0/3.0 (00)重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
本体材质
Polyolefin
Product Thickness
2
Operating Temp Range
-55C to 110C
Shrink Wall Type
HEAVY
Inside Diameter After Shrinking
3
Inside Diameter Before Shrinking
9
Schedule B
3917290090/3917290090/3917290090/3917290090/3917290090/3917290090/3917290090/3917290090/3917290090/3917290090/3917290090/3917290090/3917290090/3917290090/3917290090/3917290090/3917290090/3917290090/3917290090/3917290090/3917290090/3917290090/3917290090/39
RoHS
Non-Compliant
类型
TUBING
颜色
Black
收缩率
3:1
HST AR3 9.0/3.0 (00)拓展信息
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol








哦! 它是空的。