MP-5FRJ11STWS-025详情
Amphenol MP-5FRJ11STWS-025重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Description/Function
Flat silver satin modular straight-thru cable
Connector End A Pin Count
6 Position
Factory Pack QuantityFactory Pack Quantity
1
Connector End B
RJ11
Connector End A
RJ11
Manufacturer
Amphenol
Brand
Amphenol Commercial Products
Connector End B Pin Count
6 Position
RoHS
Details
Jacket Material
Polyvinyl Chloride (PVC)
类型
模块化电缆
性别
Male / Male
子类别
电缆组件
电缆长度
25 ft
夹克颜色
Silver
产品类别
Ethernet Cables / Networking Cables
USOC编码
RJ11
产品类别
Ethernet Cables / Networking Cables
MP-5FRJ11STWS-025拓展信息
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol Information Communication & Commercial
Amphenol Information Communication & Commercial
Amphenol Information Communication & Commercial








哦! 它是空的。