MSBS-02BMMM-SR8M05详情
Amphenol MSBS-02BMMM-SR8M05重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connector End A Pin Count
2 Position
Connector End B
无连接器
Connector End A
M12, Right Angle
Connector End B Pin Count
-
Coding
B 编码
性别
Male
电缆长度
5 m
夹克颜色
Purple
线规 - AWG
24 AWG
知识产权评级
IP68, IP69K
MSBS-02BMMM-SR8M05拓展信息
Amphenol Wilcoxon Sensing Technologies
Amphenol Wilcoxon Sensing Technologies
Amphenol Wilcoxon Sensing Technologies
Amphenol Wilcoxon Sensing Technologies
Amphenol Wilcoxon Sensing Technologies
Amphenol Wilcoxon Sensing Technologies
Amphenol Wilcoxon Sensing Technologies
Amphenol Wilcoxon Sensing Technologies
Amphenol Wilcoxon Sensing Technologies
Amphenol Wilcoxon Sensing Technologies








哦! 它是空的。