TVP00WCI21-11P详情
AMPHENOL TVP00WCI21-11P重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Contact plating
gold-plated
Number of pins
11
Body coating
cadmium
Mechanical mounting
for panel mounting
Locking system1
threaded joint
Locking system
external thread
Connector variant
with contacts
Conform to the norm
Commercial Standard
Gross weight
37g
Electrical mounting
THT
Colour
olive
Connector series
Series III TV
Enclosure material
aluminium alloy
Case
size 21
Kind of connector
male
Connector
socket
Type of connector
military
Current rating
17A
TVP00WCI21-11P拓展信息
Amphenol
Amphenol
Amphenol
Amphenol
AMPHENOL
Amphenol
Amphenol
AMPHENOL
AMPHENOL
AMPHENOL








哦! 它是空的。