Amphenol Aerospace Operations 10-229193-04F
- 收藏
- 对比
10-229193-04F
67-10-229193-04F
圆形连接器 - 触头
--
大陆
立即发货

Circular MIL Spec Contacts MS Series MIL-DTL-5015
1最小包装量--
10-229193-04F详情
Amphenol Aerospace Operations 10-229193-04F重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
20 Weeks
触点镀层
Gold
底架
Socket
Contact Sizes
4
包装
Bulk
零件状态
活跃
湿度敏感性等级(MSL)
1 (Unlimited)
终端
Crimp
连接器类型
Socket
类型
Machined
触点类型
Socket
军用标准
MIL-DTL-5015
触点表面处理
Gold
触点性别
Female
触点终端
Crimp
RoHS状态
ROHS3 Compliant
10-229193-04F拓展信息
Amphenol Aerospace
Amphenol Aerospace Operations
Amphenol Aerospace
Amphenol Aerospace Operations
Amphenol Aerospace
Amphenol Aerospace Operations
Amphenol Aerospace Operations
Amphenol Aerospace Operations
Amphenol Aerospace Operations
Amphenol Aerospace Operations










哦! 它是空的。