Amphenol Aerospace Operations 10-552943-179
- 收藏
- 对比
10-552943-179
67-10-552943-179
圆形连接器 - 配件
--
大陆
立即发货

Connector Accessories Receptacle Protection Cap Shell Size 17 Olive Drab Cadmium Over Nickel Finish
1最小包装量--
10-552943-179详情
Amphenol Aerospace Operations 10-552943-179重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
17 Weeks
包装
Bulk
已出版
2003
零件状态
活跃
湿度敏感性等级(MSL)
1 (Unlimited)
辐射硬化
无
RoHS状态
Non-RoHS Compliant
10-552943-179拓展信息
Amphenol Aerospace Operations
Amphenol Aerospace Operations
Amphenol Aerospace Operations
Amphenol Aerospace Operations
Amphenol Aerospace Operations
Amphenol Aerospace Operations
Amphenol Aerospace Operations
Amphenol Aerospace Operations
Amphenol Aerospace Operations
Amphenol Aerospace Operations







哦! 它是空的。