Amphenol Aerospace Operations 10-553310-11G
- 收藏
- 对比
10-553310-11G
67-10-553310-11G
圆形连接器 - 配件
--
大陆
立即发货

FILTER UNIT, 80MM - More Details
1最小包装量--
10-553310-11G详情
Amphenol Aerospace Operations 10-553310-11G重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
已出版
2006
零件状态
活跃
湿度敏感性等级(MSL)
1 (Unlimited)
辐射硬化
无
RoHS状态
Non-RoHS Compliant
10-553310-11G拓展信息
Amphenol Aerospace Operations
Amphenol Aerospace Operations
Amphenol Aerospace Operations
Amphenol Aerospace Operations
Amphenol Aerospace Operations
Amphenol Aerospace Operations
Amphenol Aerospace Operations
Amphenol Aerospace Operations
Amphenol Aerospace Operations
Amphenol Aerospace Operations







哦! 它是空的。