Amphenol Aerospace Operations 21-033191-022
- 收藏
- 对比
21-033191-022
67-21-033191-022
圆形连接器 - 触头
--
大陆
立即发货

TWINAX CONTACTS FOR SUBMINIATURE CYLINDRICALS
1最小包装量--
21-033191-022详情
Amphenol Aerospace Operations 21-033191-022重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
2 Weeks
Contact Materials
Copper
Contact Sizes
8
包装
Bulk
系列
MIL-C-39029
零件状态
活跃
湿度敏感性等级(MSL)
1 (Unlimited)
连接器类型
Socket
类型
Twinax
Reach合规守则
unknown
触点表面处理
Gold
触点终端
Crimp
RoHS状态
ROHS3 Compliant
21-033191-022拓展信息
Amphenol Aerospace
Amphenol Aerospace Operations
Amphenol Aerospace
Amphenol Aerospace Operations
Amphenol Aerospace
Amphenol Aerospace Operations
Amphenol Aerospace Operations
Amphenol Aerospace Operations
Amphenol Aerospace Operations
Amphenol Aerospace Operations










哦! 它是空的。