Amphenol Aerospace Operations 21-033899-8Q1
- 收藏
- 对比
21-033899-8Q1
67-21-033899-8Q1
圆形连接器 - 配件
Metal
大陆
立即发货

CONN SEALING PLUG 8
1最小包装量--
21-033899-8Q1详情
Amphenol Aerospace Operations 21-033899-8Q1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
12 Weeks
包装/外壳
Metal
材料
Metal
系列
MIL-DTL-38999
已出版
2012
零件状态
活跃
湿度敏感性等级(MSL)
1 (Unlimited)
外壳尺寸-插入
8
配件类型
Plug, Sealing
达到SVHC
Unknown
RoHS状态
ROHS3 Compliant
21-033899-8Q1拓展信息
Amphenol Aerospace Operations
Amphenol Aerospace Operations
Amphenol Aerospace Operations
Amphenol Aerospace Operations
Amphenol Aerospace Operations
Amphenol Aerospace Operations
Amphenol Aerospace Operations
Amphenol Aerospace Operations
Amphenol Aerospace Operations
Amphenol Aerospace Operations








哦! 它是空的。