Amphenol Aerospace Operations D38999/22DW
- 收藏
- 对比
D38999/22DW
67-D38999/22DW
圆形连接器 - 配件
--
大陆
立即发货

CONN DUMMY RECEPTACLE 15 OLIVE
1最小包装量--
D38999/22DW详情
Amphenol Aerospace Operations D38999/22DW重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
16 Weeks
材料
Aluminum
系列
Military, MIL-DTL-38999
已出版
2001
零件状态
活跃
湿度敏感性等级(MSL)
1 (Unlimited)
颜色
Olive
外壳尺寸-插入
15
配件类型
Dummy Receptacle
RoHS状态
Non-RoHS Compliant
D38999/22DW拓展信息
Amphenol Aerospace Operations
Amphenol Aerospace Operations
Amphenol Aerospace Operations
Amphenol Aerospace Operations
Amphenol Aerospace Operations
Amphenol Aerospace Operations
Amphenol Aerospace Operations
Amphenol Aerospace Operations
Amphenol Aerospace Operations
Amphenol Aerospace Operations







哦! 它是空的。